The TLV2774AIPWR is a CMOS operational amplifier featuring four channels in a 14-pin TSSOP package. It operates within a supply voltage range of 2.5 V to 5.5 V and is characterized by a high slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz. The device is designed for low power consumption, drawing only 1 mA per channel, making it suitable for portable applications. It offers rail-to-rail output swing and low distortion, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-,Ѷ load, which is beneficial for telecom systems. The TLV2774AIPWR has a low input offset voltage of 360 µV and an input noise voltage of 17 nV/,àöHz, with an input bias current of just 2 pA, making it ideal for precision measurement and medical applications. It is specified for operation across an extended temperature range of -40°C to 125°C, and is also available in a Q-Temp automotive grade, ensuring reliability in automotive applications. This combination of features makes the TLV2774AIPWR a versatile choice for engineers looking for high-performance operational amplifiers in various applications.
Manufacturer: Texas Instruments
Win Source Part Number: 900188-TLV2774AIPWR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 900188-TLV2774AIPWR | TLV2774AIPWR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AIPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |