Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR TLV2761CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900187-TLV2761CDR Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900187-TLV2761CDR Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR - 900187-TLV2761CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR
900187-TLV2761CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR 900187-TLV2761CDR
Manufacturer: Texas Instruments Win Source Part Number: 900187-TLV2761CDR Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900187-TLV2761CDR
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2761CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2761CDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 900187-TLV2761CDR TLV2761CDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761CDR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106U/2K5 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
10 suppliers
Audio Amplifier ICs - 2412904 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details