Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2451ID

Description
IC OPAMP GP 1 CIRCUIT 8SOIC
Description
IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2451ID is a rail-to-rail input/output operational amplifier designed for low-power applications. It operates with a supply voltage range of 2.7 V to 6 V and consumes only 23 µA per channel, making it suitable for battery-operated devices. The amplifier features a gain-bandwidth product of 220 kHz and can drive outputs up to ±10 mA, allowing it to handle a variety of loads effectively. With an input offset voltage of 20 µV (typical) and a power supply rejection ratio of 106 dB, the TLV2451ID provides high precision and stability in signal amplification. It also includes an ultralow-power shutdown mode, reducing current consumption to 16 nA per channel when inactive, which is beneficial for extending battery life in portable applications. The device is available in a compact 8-pin SOIC package, making it suitable for high-density circuit designs. This operational amplifier is ideal for applications in portable medical equipment, patient monitoring systems, and data acquisition circuits.

Datasheet Summary
Powered by GS/AI

The TLV2451ID is a rail-to-rail input/output operational amplifier designed for low-power applications. It operates with a supply voltage range of 2.7 V to 6 V and consumes only 23 µA per channel, making it suitable for battery-operated devices. The amplifier features a gain-bandwidth product of 220 kHz and can drive outputs up to ±10 mA, allowing it to handle a variety of loads effectively. With an input offset voltage of 20 µV (typical) and a power supply rejection ratio of 106 dB, the TLV2451ID provides high precision and stability in signal amplification. It also includes an ultralow-power shutdown mode, reducing current consumption to 16 nA per channel when inactive, which is beneficial for extending battery life in portable applications. The device is available in a compact 8-pin SOIC package, making it suitable for high-density circuit designs. This operational amplifier is ideal for applications in portable medical equipment, patient monitoring systems, and data acquisition circuits.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2451ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2451ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLV2451ID
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0230 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2422M Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier - 5962-9751401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 75 microamps
View Details
Op Amps - 2444520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details