Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDA TLV1578CDA

Description
Manufacturer: Texas Instruments Win Source Part Number: 936852-TLV1578CDA Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936852-TLV1578CDA Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDA
936852-TLV1578CDA
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDA 936852-TLV1578CDA
Manufacturer: Texas Instruments Win Source Part Number: 936852-TLV1578CDA Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936852-TLV1578CDA
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Package: Bulk
Package: 32-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1578CDA
Data Acquisition - Analog to Digital Converters (ADC) TLV1578CDA
IC ADC 10BIT SAR 32TSSOP

IC ADC 10BIT SAR 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936852-TLV1578CDA TLV1578CDA
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDA Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 32-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591053A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details