Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - TLE94112ELXUMA1 TLE94112ELXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899923-TLE94112ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899923-TLE94112ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94112ELXUMA1 - 899923-TLE94112ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94112ELXUMA1
899923-TLE94112ELXUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94112ELXUMA1 899923-TLE94112ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899923-TLE94112ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 899923-TLE94112ELXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
Package: Bulk
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24-4
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 899923-TLE94112ELXUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TLE94112ELXUMA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC340DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details