Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - TLE94108ELXUMA1 TLE94108ELXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899922-TLE94108ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (8) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899922-TLE94108ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (8) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94108ELXUMA1 - 899922-TLE94108ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94108ELXUMA1
899922-TLE94108ELXUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94108ELXUMA1 899922-TLE94108ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899922-TLE94108ELXUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (8) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4 Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-4 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 899922-TLE94108ELXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (8) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
Package: Bulk
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24-4
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 899922-TLE94108ELXUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TLE94108ELXUMA1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330C-B00207-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details