Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SGAUMA1 TLE8102SGAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936762-TLE8102SGAUMA 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TLE8102 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12-11 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936762-TLE8102SGAUMA 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TLE8102 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12-11 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SGAUMA1 - TLE8102SGAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SGAUMA1
TLE8102SGAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SGAUMA1 TLE8102SGAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936762-TLE8102SGAUMA 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TLE8102 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12-11 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 936762-TLE8102SGAUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Bulk
Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLE8102
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-12-11
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE8102SGAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SGAUMA1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details