Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMDXUMA1 TLE75602EMDXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899911-TLE75602EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899911-TLE75602EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMDXUMA1 - TLE75602EMDXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMDXUMA1
TLE75602EMDXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMDXUMA1 TLE75602EMDXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899911-TLE75602EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 899911-TLE75602EMDXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Package: Bulk
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24-9
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE75602EMDXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMDXUMA1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details