Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008EMDXUMA1 TLE75008EMDXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936756-TLE75008EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TLE75008EMDXUMA 1, 2156-TLE75008EMDXUMA 1-ITTR-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936756-TLE75008EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TLE75008EMDXUMA 1, 2156-TLE75008EMDXUMA 1-ITTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008EMDXUMA1
TLE75008EMDXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008EMDXUMA1 TLE75008EMDXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936756-TLE75008EMDXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-TLE75008EMDXUMA 1, 2156-TLE75008EMDXUMA 1-ITTR-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 936756-TLE75008EMDXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Bulk
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24-9
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-TLE75008EMDXUMA1, 2156-TLE75008EMDXUMA1-ITTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE75008EMDXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75008EMDXUMA1
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details