Manufacturer: Infineon Technologies
Win Source Part Number: 852020-TLE42702DATMA
Series: Automotive, AEC-Q100, OPTIREG™
Features: Linear Voltage Regulator IC 1 Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 852020-TLE42702DATMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE42702DATMA1 |
| Regulator Type | Low Dropout |