The TLE42662GSV33HTMA1 is a low-drop linear voltage regulator designed for automotive applications, capable of providing a fixed output voltage of 3.3V with an output current of up to 150mA. It features a low quiescent current of less than 1µA in OFF mode and 40µA in ON mode, making it suitable for applications requiring minimal power consumption. The device includes protections against overtemperature, overloads, and reverse polarity, ensuring reliable operation under harsh conditions. It operates within a temperature range of -40 to 150°C and is available in a compact PG-SOT223-4 package. The regulator is AEC-Q100/101 qualified, confirming its suitability for automotive use.
IC REG LINEAR VOLTAGE REG
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TLE42662GSV33HTMA1 |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Inhibit |