Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB TLE2074AMFKB

Description
Manufacturer: Texas Instruments Win Source Part Number: 936730-TLE2074AMFKB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936730-TLE2074AMFKB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB - 936730-TLE2074AMFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB
936730-TLE2074AMFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB 936730-TLE2074AMFKB
Manufacturer: Texas Instruments Win Source Part Number: 936730-TLE2074AMFKB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936730-TLE2074AMFKB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: J-FET Amplifier Circuit - 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2074AMFKB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2074AMFKB
IC OPAMP JFET 4 CIRCUIT 20LCCC

IC OPAMP JFET 4 CIRCUIT 20LCCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936730-TLE2074AMFKB TLE2074AMFKB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074AMFKB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648TH/883B - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Op Amps - 6977984P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details