Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB TLE2072MJGB

Description
Manufacturer: Texas Instruments Win Source Part Number: 899874-TLE2072MJGB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899874-TLE2072MJGB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB - 899874-TLE2072MJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB
899874-TLE2072MJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB 899874-TLE2072MJGB
Manufacturer: Texas Instruments Win Source Part Number: 899874-TLE2072MJGB Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899874-TLE2072MJGB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: J-FET Amplifier Circuit - 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2072MJGB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2072MJGB
IC OPAMP JFET 2 CIRCUIT 8CDIP

IC OPAMP JFET 2 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 899874-TLE2072MJGB TLE2072MJGB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MJGB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1726ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers