Manufacturer: Texas Instruments
Win Source Part Number: 936728-TLE2071AQDRG4
Series: Automotive, AEC-Q100, Excalibur™
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 936728-TLE2071AQDRG4Q1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071AQDRG4Q1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |