Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMDRG4 TLE2064AMDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 936727-TLE2064AMDRG4 Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936727-TLE2064AMDRG4 Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMDRG4 - 936727-TLE2064AMDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMDRG4
936727-TLE2064AMDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMDRG4 936727-TLE2064AMDRG4
Manufacturer: Texas Instruments Win Source Part Number: 936727-TLE2064AMDRG4 Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936727-TLE2064AMDRG4
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: J-FET Amplifier Circuit - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 936727-TLE2064AMDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMDRG4
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers