Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG TLE2062AMJG

Description
Manufacturer: Texas Instruments Win Source Part Number: 936725-TLE2062AMJG Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936725-TLE2062AMJG Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG - 936725-TLE2062AMJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG
936725-TLE2062AMJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG 936725-TLE2062AMJG
Manufacturer: Texas Instruments Win Source Part Number: 936725-TLE2062AMJG Operating Temperature Range: -55°C ~ 125°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936725-TLE2062AMJG
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: J-FET Amplifier Circuit - 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062AMJG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062AMJG
IC OPAMP JFET 2 CIRCUIT 8CDIP

IC OPAMP JFET 2 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936725-TLE2062AMJG TLE2062AMJG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMJG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
Op Amps - 2412951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details