Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2061MJGB

Description
IC OPAMP JFET 1 CIRCUIT 8CDIP
Description
IC OPAMP JFET 1 CIRCUIT 8CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2061MJGB is a low-power JFET-input operational amplifier designed for high-output drive applications. It features a bandwidth of 2 MHz, which is double that of earlier TL06x and TL03x operational amplifiers, while maintaining a low supply current of 290 OºA per channel. The device includes on-chip offset voltage trimming for enhanced DC performance and is capable of driving loads as low as 100,Ѷ at supply voltages of ±5V. This operational amplifier is suitable for applications such as digital engine control, flight control units, and analog input modules. The TLE2061MJGB is pin-compatible with other Texas Instruments BiFETs, allowing for easy integration into existing designs. It operates effectively in dual power supply configurations and is specified for temperatures ranging from -55°C to 125°C. The device is available in a CDIP package with 8 pins.

Datasheet Summary
Powered by GS/AI

The TLE2061MJGB is a low-power JFET-input operational amplifier designed for high-output drive applications. It features a bandwidth of 2 MHz, which is double that of earlier TL06x and TL03x operational amplifiers, while maintaining a low supply current of 290 OºA per channel. The device includes on-chip offset voltage trimming for enhanced DC performance and is capable of driving loads as low as 100,Ѷ at supply voltages of ±5V. This operational amplifier is suitable for applications such as digital engine control, flight control units, and analog input modules. The TLE2061MJGB is pin-compatible with other Texas Instruments BiFETs, allowing for easy integration into existing designs. It operates effectively in dual power supply configurations and is specified for temperatures ranging from -55°C to 125°C. The device is available in a CDIP package with 8 pins.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061MJGB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2061MJGB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2061MJGB
IC OPAMP JFET 1 CIRCUIT 8CDIP

IC OPAMP JFET 1 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLE2061MJGB
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.2900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564003Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details
Op Amps - 2412952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details