The TLE2024AIN is a precision, high-speed, low-power operational amplifier designed for various applications, including low-level signal conditioning. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz and a slew rate of 0.65V/µs. The device is specified for both 5V single-supply and ±15V operation, making it versatile for different circuit configurations. This operational amplifier exhibits a high open-loop gain of 136dB and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which are critical for precision applications. The TLE2024AIN includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. The device is characterized for operation over a military temperature range of -55°C to +125°C, making it suitable for demanding environments. Available in multiple package options, including a 14-pin CDIP, it is designed for high-density systems applications.
IC OPAMP GP 4 CIRCUIT 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2024AIN |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.05 milliamps |