The TLE2022MD is a dual precision operational amplifier designed for high-speed and low-power applications. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz, along with a slew rate of 0.65V/µs. The device is specified for both 5V single-supply and ±15V operation, making it versatile for various circuit configurations. This operational amplifier exhibits a high open-loop gain of 136dB and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. Additionally, it has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which are critical for low-level signal conditioning applications. The TLE2022MD also includes phase-reversal protection to prevent unexpected output state changes. The device is characterized for operation over a military temperature range of -55°C to +125°C, making it suitable for demanding environments. Available in both ceramic DIP and chip-carrier packages, the TLE2022MD is an excellent choice for engineers seeking reliable performance in precision applications.
IC OPAMP GP 2 CIRCUIT 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2022MD |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5500 milliamps |