Rochester Electronics PMIC - PMIC - LED Drivers - TLC59116FIPWR TLC59116FIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899851-TLC59116FIPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 120mA 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899851-TLC59116FIPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 120mA 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLC59116FIPWR - 899851-TLC59116FIPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59116FIPWR
899851-TLC59116FIPWR
PMIC - PMIC - LED Drivers - TLC59116FIPWR 899851-TLC59116FIPWR
Manufacturer: Texas Instruments Win Source Part Number: 899851-TLC59116FIPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 120mA 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899851-TLC59116FIPWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear - I²C Dimming 120mA 28-TSSOP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 899851-TLC59116FIPWR
Product Name PMIC - PMIC - LED Drivers - TLC59116FIPWR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2870IUW-T1 - 076733-AAT2870IUW-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 27.9 milliamps
View Details
4 suppliers
PMIC - PMIC - LED Drivers - CAV4109V-GT2 - 852658-CAV4109V-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details