Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INS TLC5540INS

Description
Manufacturer: Texas Instruments Win Source Part Number: 936700-TLC5540INS Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: TLC5540 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936700-TLC5540INS Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: TLC5540 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INS
936700-TLC5540INS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INS 936700-TLC5540INS
Manufacturer: Texas Instruments Win Source Part Number: 936700-TLC5540INS Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: TLC5540 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936700-TLC5540INS
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
Package: Bulk
Package: 24-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: TLC5540
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC5540INS
Data Acquisition - Analog to Digital Converters (ADC) TLC5540INS
IC ADC 8BIT FLASH 24SO

IC ADC 8BIT FLASH 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936700-TLC5540INS TLC5540INS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540INS Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 24-SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - ADC0820CIWMX - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details