Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC4501CD

Description
IC OPAMP GP 1 CIRCUIT 8SOIC
Description
IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC4501CD is a precision CMOS operational amplifier featuring self-calibrating technology that minimizes input offset voltage to a maximum of 40 µV. It offers a low input offset voltage drift of 1 µV/°C and an input bias current of just 1 pA. The amplifier provides a high open-loop gain of 120 dB and a gain bandwidth product of 4.7 MHz, making it suitable for a variety of applications including data acquisition systems and measurement equipment. This device supports rail-to-rail output voltage swing and is capable of driving capacitive loads of up to 1000 pF. It has a slew rate of 2.5 V/µs and can deliver an output current of ±50 mA. The calibration time for the self-calibrating feature is approximately 300 ms, after which the calibration circuitry is removed from the signal path. The TLC4501CD is characterized for operation over a temperature range of -40°C to 125°C, making it suitable for high-reliability automotive applications.

Datasheet Summary
Powered by GS/AI

The TLC4501CD is a precision CMOS operational amplifier featuring self-calibrating technology that minimizes input offset voltage to a maximum of 40 µV. It offers a low input offset voltage drift of 1 µV/°C and an input bias current of just 1 pA. The amplifier provides a high open-loop gain of 120 dB and a gain bandwidth product of 4.7 MHz, making it suitable for a variety of applications including data acquisition systems and measurement equipment. This device supports rail-to-rail output voltage swing and is capable of driving capacitive loads of up to 1000 pF. It has a slew rate of 2.5 V/µs and can deliver an output current of ±50 mA. The calibration time for the self-calibrating feature is approximately 300 ms, after which the calibration circuitry is removed from the signal path. The TLC4501CD is characterized for operation over a temperature range of -40°C to 125°C, making it suitable for high-reliability automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC4501CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC4501CD
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLC4501CD
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details