Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-PDIP -55 to 125 Product overview: TLC393MP from Rochester Electronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393MP can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020857-TLC393MP
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Categories: Linear - Comparators
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-TLC393MP | 1020857-TLC393MP |
| Product Name | Dual Linear Comparator IC | Linear - Linear - Comparators - TLC393MP |
| Number of Pins | 8 | 8 |