Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB TLC2652MJGB

Description
Manufacturer: Texas Instruments Win Source Part Number: 936680-TLC2652MJGB Series: LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Chopper (Zero-Drift) Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936680-TLC2652MJGB Series: LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Chopper (Zero-Drift) Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB - 936680-TLC2652MJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB
936680-TLC2652MJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB 936680-TLC2652MJGB
Manufacturer: Texas Instruments Win Source Part Number: 936680-TLC2652MJGB Series: LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Chopper (Zero-Drift) Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936680-TLC2652MJGB
Series: LinCMOS™
Operating Temperature Range: -55°C ~ 125°C
Features: Chopper (Zero-Drift) Amplifier Circuit - 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2652MJGB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2652MJGB
IC OPAMP ZER-DRIFT 1CIRC 8CDIP

IC OPAMP ZER-DRIFT 1CIRC 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936680-TLC2652MJGB TLC2652MJGB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652MJGB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Op Amps - 7097118P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers