Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB TLC2274AMFKB

Description
Manufacturer: Texas Instruments Win Source Part Number: 899821-TLC2274AMFKB Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit Rail-to-Rail 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899821-TLC2274AMFKB Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit Rail-to-Rail 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB - 899821-TLC2274AMFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB
899821-TLC2274AMFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB 899821-TLC2274AMFKB
Manufacturer: Texas Instruments Win Source Part Number: 899821-TLC2274AMFKB Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit Rail-to-Rail 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899821-TLC2274AMFKB
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274AMFKB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274AMFKB
IC OPAMP GP 4 CIRCUIT 20LCCC

IC OPAMP GP 4 CIRCUIT 20LCCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 899821-TLC2274AMFKB TLC2274AMFKB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AMFKB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details