Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2252AMJGB

Description
IC OPAMP GP 2 CIRCUIT 8CDIP
Description
IC OPAMP GP 2 CIRCUIT 8CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2252AMJGB is a dual operational amplifier from Texas Instruments, designed for low-power applications. It features rail-to-rail output, allowing for increased dynamic range in both single-supply and split-supply configurations. The device operates with a typical supply current of only 35 µA per channel, making it suitable for battery-powered devices. It exhibits low noise performance, with a noise level of 19 nV/,àöHz at 1 kHz, which is significantly lower than many competing micropower amplifiers. The TLC2252AMJGB has a common-mode input voltage range that includes the negative rail, and it is fully specified for operation across a temperature range of -55°C to 125°C. The maximum input offset voltage is 850 µV, which enhances its precision for various applications. This amplifier is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers, and is compatible with analog-to-digital converters (ADCs) due to its output characteristics. The device is available in a CDIP package, making it suitable for various design implementations.

Datasheet Summary
Powered by GS/AI

The TLC2252AMJGB is a dual operational amplifier from Texas Instruments, designed for low-power applications. It features rail-to-rail output, allowing for increased dynamic range in both single-supply and split-supply configurations. The device operates with a typical supply current of only 35 µA per channel, making it suitable for battery-powered devices. It exhibits low noise performance, with a noise level of 19 nV/,àöHz at 1 kHz, which is significantly lower than many competing micropower amplifiers. The TLC2252AMJGB has a common-mode input voltage range that includes the negative rail, and it is fully specified for operation across a temperature range of -55°C to 125°C. The maximum input offset voltage is 850 µV, which enhances its precision for various applications. This amplifier is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers, and is compatible with analog-to-digital converters (ADCs) due to its output characteristics. The device is available in a CDIP package, making it suitable for various design implementations.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252AMJGB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2252AMJGB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2252AMJGB
IC OPAMP GP 2 CIRCUIT 8CDIP

IC OPAMP GP 2 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLC2252AMJGB
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0800 milliamps
Unlock Full Specs
to access all available technical data