Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC1079CNS

Description
IC CMOS 4 CIRCUIT 14SO
Description
IC CMOS 4 CIRCUIT 14SO
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC1079CNS is a low-power operational amplifier designed for battery-operated applications, operating on a minimum supply voltage of 1.4 V. It features a low power dissipation of approximately 10 µW per amplifier and a high open-loop gain of 800,000, making it suitable for precision applications. The input offset voltage is low, with a maximum of 450 µV, and it exhibits minimal drift of 0.1 µV per month. The amplifier has a slew rate of 47 V/ms and can drive output currents greater than 20 mA, allowing it to handle small resistive and large capacitive loads effectively. The TLC1079CNS is characterized for operation from 0°C to 70°C and includes internal ESD protection for voltages up to 2000 V. Its common-mode input voltage range extends below the negative rail, and the output voltage range includes the negative rail, enhancing its versatility in various circuit configurations. The device is available in multiple packaging options, including small-outline and plastic DIP, facilitating integration into high-density systems.

Datasheet Summary
Powered by GS/AI

The TLC1079CNS is a low-power operational amplifier designed for battery-operated applications, operating on a minimum supply voltage of 1.4 V. It features a low power dissipation of approximately 10 µW per amplifier and a high open-loop gain of 800,000, making it suitable for precision applications. The input offset voltage is low, with a maximum of 450 µV, and it exhibits minimal drift of 0.1 µV per month. The amplifier has a slew rate of 47 V/ms and can drive output currents greater than 20 mA, allowing it to handle small resistive and large capacitive loads effectively. The TLC1079CNS is characterized for operation from 0°C to 70°C and includes internal ESD protection for voltages up to 2000 V. Its common-mode input voltage range extends below the negative rail, and the output voltage range includes the negative rail, enhancing its versatility in various circuit configurations. The device is available in multiple packaging options, including small-outline and plastic DIP, facilitating integration into high-density systems.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CNS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC1079CNS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC1079CNS
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLC1079CNS
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0290 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.3750 milliamps
Bandwidth 0.8000 MHz
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Op Amps - 7592512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details