Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0831ID TLC0831ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 936665-TLC0831ID Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLC0831 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936665-TLC0831ID Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLC0831 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0831ID
936665-TLC0831ID
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0831ID 936665-TLC0831ID
Manufacturer: Texas Instruments Win Source Part Number: 936665-TLC0831ID Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TLC0831 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936665-TLC0831ID
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TLC0831
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC0831ID - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC0831ID
Data Acquisition - Analog to Digital Converters (ADC) TLC0831ID
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936665-TLC0831ID TLC0831ID
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0831ID Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details