Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081IDGN TLC081IDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 899814-TLC081IDGN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-MSOP-PowerPad Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899814-TLC081IDGN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-MSOP-PowerPad Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081IDGN - 899814-TLC081IDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081IDGN
899814-TLC081IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081IDGN 899814-TLC081IDGN
Manufacturer: Texas Instruments Win Source Part Number: 899814-TLC081IDGN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-MSOP-PowerPad Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899814-TLC081IDGN
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit - 8-MSOP-PowerPad
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-TLC081IDGN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TLC081IDGN
Operational Amplifier IC 687-TLC081IDGN
OPERATIONAL AMPLIFIER Product overview: TLC081IDGN from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081IDGN can be used for catalog matching and distributor lookup.

OPERATIONAL AMPLIFIER Product overview: TLC081IDGN from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081IDGN can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC081IDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC081IDGN
IC OPAMP GP 1 CIRCUIT 8MSOP PWR

IC OPAMP GP 1 CIRCUIT 8MSOP PWR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 899814-TLC081IDGN 687-TLC081IDGN TLC081IDGN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081IDGN Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data