Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075IDR TLC075IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936660-TLC075IDR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier 4 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-TLC075IDR, 2156-TLC075IDR-TITR- ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936660-TLC075IDR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier 4 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-TLC075IDR, 2156-TLC075IDR-TITR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075IDR - 936660-TLC075IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075IDR
936660-TLC075IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075IDR 936660-TLC075IDR
Manufacturer: Texas Instruments Win Source Part Number: 936660-TLC075IDR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier 4 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-TLC075IDR, 2156-TLC075IDR-TITR- ND

Manufacturer: Texas Instruments
Win Source Part Number: 936660-TLC075IDR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier 4 Circuit - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-TLC075IDR, 2156-TLC075IDR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 936660-TLC075IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075IDR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484241P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JNZ - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details