Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID TLC074ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 936659-TLC074ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936659-TLC074ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID - 936659-TLC074ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID
936659-TLC074ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID 936659-TLC074ID
Manufacturer: Texas Instruments Win Source Part Number: 936659-TLC074ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936659-TLC074ID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC074ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC074ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936659-TLC074ID TLC074ID
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074ID Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1223383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details