Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP TLC072AIP

Description
Manufacturer: Texas Instruments Win Source Part Number: 936657-TLC072AIP Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936657-TLC072AIP Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP - 936657-TLC072AIP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP
936657-TLC072AIP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP 936657-TLC072AIP
Manufacturer: Texas Instruments Win Source Part Number: 936657-TLC072AIP Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936657-TLC072AIP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC072AIP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC072AIP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936657-TLC072AIP TLC072AIP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072AIP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9459301MPA - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 380 MHz
View Details