Rochester Electronics 5V 150MA LDO Voltage Regulator IC TL750L05CP

Description
IC REG LINEAR 5V 150MA 8DIP Product overview: TL750L05CP from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L05CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA 8DIP Product overview: TL750L05CP from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L05CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA LDO Voltage Regulator IC
699-TL750L05CP
5V 150MA LDO Voltage Regulator IC 699-TL750L05CP
IC REG LINEAR 5V 150MA 8DIP Product overview: TL750L05CP from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L05CP can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA 8DIP Product overview: TL750L05CP from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L05CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750L05CP - 899797-TL750L05CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L05CP
899797-TL750L05CP
PMIC - PMIC - Voltage Regulators - Linear - TL750L05CP 899797-TL750L05CP
Manufacturer: Texas Instruments Win Source Part Number: 899797-TL750L05CP Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899797-TL750L05CP
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TL750L05CP 899797-TL750L05CP
Product Name 5V 150MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL750L05CP
Package Type Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data