Rochester Electronics PMIC - PMIC - Voltage Reference - TL432AQPKG3 TL432AQPKG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 899790-TL432AQPKG3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899790-TL432AQPKG3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432AQPKG3 - 899790-TL432AQPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432AQPKG3
899790-TL432AQPKG3
PMIC - PMIC - Voltage Reference - TL432AQPKG3 899790-TL432AQPKG3
Manufacturer: Texas Instruments Win Source Part Number: 899790-TL432AQPKG3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899790-TL432AQPKG3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-89-3
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 899790-TL432AQPKG3
Product Name PMIC - PMIC - Voltage Reference - TL432AQPKG3
Package Type SOT89; Other; SOT-89-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR425CR - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details