Manufacturer: Texas Instruments
Win Source Part Number: 936627-TL3116CDG4
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 75
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 936627-TL3116CDG4 |
| Product Name | Linear - Linear - Comparators - TL3116CDG4 |
| Operating Temperature | 0 to 70 C (32 to 158 F) |