Manufacturer: Texas Instruments
Win Source Part Number: 899743-TL1453CNS
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: - Regulator Positive Output - - DC-DC Controller IC 16-SO
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Supply Voltage: 3.6V ~ 40V
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR 16SO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 899743-TL1453CNS | TL1453CNS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNS | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 16-SO |