Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451AQD TL1451AQD

Description
Manufacturer: Texas Instruments Win Source Part Number: 936605-TL1451AQD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.6V ~ 50V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936605-TL1451AQD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.6V ~ 50V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451AQD - 936605-TL1451AQD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451AQD
936605-TL1451AQD
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451AQD 936605-TL1451AQD
Manufacturer: Texas Instruments Win Source Part Number: 936605-TL1451AQD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.6V ~ 50V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936605-TL1451AQD
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.6V ~ 50V
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL1451AQD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL1451AQD
PMIC - Voltage Regulators - DC DC Switching Controllers TL1451AQD
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 936605-TL1451AQD TL1451AQD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451AQD PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
DC DC Switching Controllers - CHL8104-07CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details