Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS TL082ACPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 899733-TL082ACPS Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899733-TL082ACPS Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS - 899733-TL082ACPS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS
899733-TL082ACPS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS 899733-TL082ACPS
Manufacturer: Texas Instruments Win Source Part Number: 899733-TL082ACPS Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Texas Instruments
Win Source Part Number: 899733-TL082ACPS
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C
Features: J-FET Amplifier Circuit - 8-SO
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL082ACPS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL082ACPS
IC OPAMP JFET 2 CIRCUIT 8SO

IC OPAMP JFET 2 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 899733-TL082ACPS TL082ACPS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACPS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SE/883B - 909576-AD625SE/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers
Op Amps - 1897369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers