The TL071CPE4 is a low-noise, FET-input operational amplifier designed for a variety of applications, including audio processing, motor drives, and battery testing. It features a single-channel configuration and is housed in an 8-pin PDIP package. The amplifier offers a high slew rate of 20V/Oºs and a low offset voltage of 1mV, making it suitable for precision applications. It operates over a wide supply voltage range of ±2.25V to ±20V and has low power consumption at 940OºA per channel. The device is rated for operation in temperatures from 0°C to 70°C and includes output short-circuit protection. With a low noise specification of 37nV/,àöHz at 1kHz and low total harmonic distortion of 0.003%, the TL071CPE4 is a reliable choice for engineers seeking performance in demanding environments.
IC OPAMP JFET 1 CIRCUIT 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL071CPE4 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps |