Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP TL051AIP

Description
Manufacturer: Texas Instruments Win Source Part Number: 899723-TL051AIP Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: J-FET Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899723-TL051AIP Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: J-FET Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP - 899723-TL051AIP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP
899723-TL051AIP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP 899723-TL051AIP
Manufacturer: Texas Instruments Win Source Part Number: 899723-TL051AIP Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: J-FET Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899723-TL051AIP
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: J-FET Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL051AIP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL051AIP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 899723-TL051AIP TL051AIP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051AIP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Op Amps - 2484254P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details