Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - TIL118 TIL118

Description
Manufacturer: Texas Instruments Win Source Part Number: 899601-TIL118 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 899601-TIL118 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL118 - 899601-TIL118 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL118
899601-TIL118
Optoisolators - Transistor, Photovoltaic Output - TIL118 899601-TIL118
Manufacturer: Texas Instruments Win Source Part Number: 899601-TIL118 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: Texas Instruments
Win Source Part Number: 899601-TIL118
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 899601-TIL118
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL118
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details