Manufacturer: Texas Instruments
Win Source Part Number: 936496-TIBPAL16L8-12
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
ELECTRICALLY ERASABLE PAL DEVICE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 936496-TIBPAL16L8-12MJB | TIBPAL16L8-12MJB |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-12MJB | Embedded - PLDs (Programmable Logic Device) |