Manufacturer: Texas Instruments
Win Source Part Number: 858358-TIB82S105BCFN
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
OT PLD, 20NS, PLS-TYPE, TTL,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 858358-TIB82S105BCFN | TIB82S105BCFN |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - TIB82S105BCFN | Embedded - PLDs (Programmable Logic Device) |