The THS6093CPWP is a high-speed line driver designed for ADSL applications, capable of operating from a single +12 V supply while drawing only 7.3 mA of supply current per channel. It features a wide supply voltage range from +5 V to +14 V and offers a high differential output swing of 18.4 Vpp across a 50 ,Ѷ load. The device supports a bandwidth of 100 MHz and a slew rate of 600 V/µs, making it suitable for high-speed signal transmission. This driver exhibits low total harmonic distortion, with values of -72 dBc at 250 kHz for a 2 Vpp output into a 25 ,Ѷ load. The THS6093 also includes a low-power shutdown mode, consuming only 300 µA in standby, and incorporates thermal shutdown and short circuit protection features. It is available in standard SOIC and TSSOP PowerPAD packages, making it versatile for various design implementations.
IC DRIVER 2/0 14HTSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | THS6093CPWP |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |