Rochester Electronics Interface - Drivers, Receivers, Transceivers THS6062ID

Description
IC RECEIVER FULL 0/2 8SOIC
Description
IC RECEIVER FULL 0/2 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The THS6062ID is a high-speed differential receiver designed for ADSL data communication systems. It features a low voltage noise of 1.6 nV/,àöHz, which contributes to high signal-to-noise ratios essential for long transmission distances over copper telephone lines. The device supports a bandwidth of 100 MHz and a slew rate of 100 V/Oºs, making it suitable for high-speed applications. It exhibits very low distortion, with total harmonic distortion (THD) values of ,Äì72 dBc at 1 MHz with a 150 ,Ѷ load and ,Äì90 dBc with a 1 k,Ѷ load, surpassing the requirements for ADSL CODECs. The THS6062ID operates with a dual supply voltage range of ±5 V to ±15 V, as well as a single supply of 5 V, providing flexibility in various circuit designs. It is available in standard SOIC and MSOP PowerPAD packages, which are compatible with automated surface-mount assembly processes. This device is rated for operation over a temperature range of ,Äì40°C to 85°C, making it suitable for a wide range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The THS6062ID is a high-speed differential receiver designed for ADSL data communication systems. It features a low voltage noise of 1.6 nV/,àöHz, which contributes to high signal-to-noise ratios essential for long transmission distances over copper telephone lines. The device supports a bandwidth of 100 MHz and a slew rate of 100 V/Oºs, making it suitable for high-speed applications. It exhibits very low distortion, with total harmonic distortion (THD) values of ,Äì72 dBc at 1 MHz with a 150 ,Ѷ load and ,Äì90 dBc with a 1 k,Ѷ load, surpassing the requirements for ADSL CODECs. The THS6062ID operates with a dual supply voltage range of ±5 V to ±15 V, as well as a single supply of 5 V, providing flexibility in various circuit designs. It is available in standard SOIC and MSOP PowerPAD packages, which are compatible with automated surface-mount assembly processes. This device is rated for operation over a temperature range of ,Äì40°C to 85°C, making it suitable for a wide range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - THS6062ID - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
THS6062ID
Interface - Drivers, Receivers, Transceivers THS6062ID
IC RECEIVER FULL 0/2 8SOIC

IC RECEIVER FULL 0/2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number THS6062ID
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-1351-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details