Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408CPFB THS1408CPFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 936463-THS1408CPFB Operating Temperature Range: 0°C ~ 70°C Features: 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936463-THS1408CPFB Operating Temperature Range: 0°C ~ 70°C Features: 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408CPFB
936463-THS1408CPFB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408CPFB 936463-THS1408CPFB
Manufacturer: Texas Instruments Win Source Part Number: 936463-THS1408CPFB Operating Temperature Range: 0°C ~ 70°C Features: 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936463-THS1408CPFB
Operating Temperature Range: 0°C ~ 70°C
Features: 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - THS1408CPFB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS1408CPFB
Data Acquisition - Analog to Digital Converters (ADC) THS1408CPFB
IC 14BIT 8MSPS A/D W/REF 48-TQFP

IC 14BIT 8MSPS A/D W/REF 48-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936463-THS1408CPFB THS1408CPFB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408CPFB Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; TQFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers