Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031CDW THS1031CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936461-THS1031CDW Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936461-THS1031CDW Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031CDW
936461-THS1031CDW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031CDW 936461-THS1031CDW
Manufacturer: Texas Instruments Win Source Part Number: 936461-THS1031CDW Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936461-THS1031CDW
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - THS1031CDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS1031CDW
Data Acquisition - Analog to Digital Converters (ADC) THS1031CDW
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936461-THS1031CDW THS1031CDW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031CDW Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9756301HXC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers