Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS10082IDA THS10082IDA

Description
Manufacturer: Texas Instruments Win Source Part Number: 936460-THS10082IDA Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936460-THS10082IDA Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS10082IDA
936460-THS10082IDA
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS10082IDA 936460-THS10082IDA
Manufacturer: Texas Instruments Win Source Part Number: 936460-THS10082IDA Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP Package: Bulk Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936460-THS10082IDA
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
Package: Bulk
Package: 32-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSSOP
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - THS10082IDA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THS10082IDA
Data Acquisition - Analog to Digital Converters (ADC) THS10082IDA
IC ADC 10BIT PIPELINED 32TSSOP

IC ADC 10BIT PIPELINED 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936460-THS10082IDA THS10082IDA
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS10082IDA Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 32-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-85127013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
 - ADC0804LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
4 suppliers