Rochester Electronics RF Transceiver ICs - TDA7255V TDA7255V

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899411-TDA7255V Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 434MHz 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899411-TDA7255V Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 434MHz 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA7255V - 899411-TDA7255V - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TDA7255V
899411-TDA7255V
RF Transceiver ICs - TDA7255V 899411-TDA7255V
Manufacturer: Infineon Technologies Win Source Part Number: 899411-TDA7255V Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 434MHz 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 899411-TDA7255V
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 434MHz 40-VFQFN Exposed Pad
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899411-TDA7255V
Product Name RF Transceiver ICs - TDA7255V
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details