Rochester Electronics RF Transceiver ICs - TDA5251 TDA5251

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936306-TDA5251 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 38-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: PG-TSSOP-38 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936306-TDA5251 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 38-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: PG-TSSOP-38 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA5251 - 936306-TDA5251 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TDA5251
936306-TDA5251
RF Transceiver ICs - TDA5251 936306-TDA5251
Manufacturer: Infineon Technologies Win Source Part Number: 936306-TDA5251 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 38-TFSOP (0.173", 4.40mm Width) Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: PG-TSSOP-38 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 936306-TDA5251
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 315MHz 38-TFSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: PG-TSSOP-38
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 936306-TDA5251
Product Name RF Transceiver ICs - TDA5251
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details